Panasonic Chip Resistor - Surface Mount - ERJ-S1DF6801U ERJ-S1DF6801U

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036974-ERJ-S1DF6801 U Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 6.8k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036974-ERJ-S1DF6801 U Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 6.8k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-S1DF6801U
1036974-ERJ-S1DF6801U
Chip Resistor - Surface Mount - ERJ-S1DF6801U 1036974-ERJ-S1DF6801U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036974-ERJ-S1DF6801 U Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200 Height - Seated (Max): 0.028" (0.70mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 6.8k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 2010 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036974-ERJ-S1DF6801U
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200
Height - Seated (Max): 0.028" (0.70mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 6.8k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
SMD 4W 200V Resistor - 52-ERJ-S1DF6801U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-S1DF6801U
SMD 4W 200V Resistor 52-ERJ-S1DF6801U
6.8kR 1% 2010 SMD Chip Resistor 3/4W 200V Product overview: ERJ-S1DF6801U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF6801U can be used for catalog matching and distributor lookup.

6.8kR 1% 2010 SMD Chip Resistor 3/4W 200V Product overview: ERJ-S1DF6801U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF6801U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic - 51W0270 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic
51W0270
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic 51W0270
Thick Film Chip Res, Anti Sulfur, 2010 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 2010 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1036974-ERJ-S1DF6801U 52-ERJ-S1DF6801U 51W0270
Product Name Chip Resistor - Surface Mount - ERJ-S1DF6801U SMD 4W 200V Resistor Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Power Rating 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details