Panasonic SMD 39 Ohm 0.75W Resistor ERJ-S1DF39R0U

Description
39 Ohm 1% 0.75W 2010 Thick Film SMD Chip Resistor Product overview: ERJ-S1DF39R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF39R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39 Ohm 1% 0.75W 2010 Thick Film SMD Chip Resistor Product overview: ERJ-S1DF39R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF39R0U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 39 Ohm 0.75W Resistor - 52-ERJ-S1DF39R0U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 39 Ohm 0.75W Resistor
52-ERJ-S1DF39R0U
SMD 39 Ohm 0.75W Resistor 52-ERJ-S1DF39R0U
39 Ohm 1% 0.75W 2010 Thick Film SMD Chip Resistor Product overview: ERJ-S1DF39R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF39R0U can be used for catalog matching and distributor lookup.

39 Ohm 1% 0.75W 2010 Thick Film SMD Chip Resistor Product overview: ERJ-S1DF39R0U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39 Ohm, 0.75W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 Ohm, 0.75W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF39R0U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057699-ERJ-S1DF39R0U
Resistors - Chip Resistor - Surface Mount 1057699-ERJ-S1DF39R0U
Win Source Part Number: 1057699-ERJ-S1DF39R0 U Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-S1D Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 39 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Alternative Parts (Cross-Reference): RC2010FK-0739RL; ERJ12SF39R0U; ERJ-12SF40R2U; ERJ-12SF38R3U; CRCW201040R2FKEF; CRCW201039R2FKEF; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJS1DF39R0U Base Product Number: ERJ-S1

Win Source Part Number: 1057699-ERJ-S1DF39R0U
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-S1D
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 39 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Alternative Parts (Cross-Reference): RC2010FK-0739RL; ERJ12SF39R0U; ERJ-12SF40R2U; ERJ-12SF38R3U; CRCW201040R2FKEF; CRCW201039R2FKEF;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJS1DF39R0U
Base Product Number: ERJ-S1

Buy Now Datasheet
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic - 51W0122 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic
51W0122
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic 51W0122
Thick Film Chip Res, Anti Sulfur, 2010 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 2010 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-S1DF39R0U 1057699-ERJ-S1DF39R0U 51W0122
Product Name SMD 39 Ohm 0.75W Resistor Resistors - Chip Resistor - Surface Mount Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic
Resistance Range 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details