Panasonic SMD 270 Ohm 4W Resistor ERJ-S1DF2700U

Description
270 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: ERJ-S1DF2700U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF2700U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: ERJ-S1DF2700U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF2700U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270 Ohm 4W Resistor - 52-ERJ-S1DF2700U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 Ohm 4W Resistor
52-ERJ-S1DF2700U
SMD 270 Ohm 4W Resistor 52-ERJ-S1DF2700U
270 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: ERJ-S1DF2700U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF2700U can be used for catalog matching and distributor lookup.

270 Ohm 1% 3/4W 2010 SMD Thick Film Resistor Product overview: ERJ-S1DF2700U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-S1DF2700U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-S1DF2700U
772585-ERJ-S1DF2700U
Chip Resistor - Surface Mount - ERJ-S1DF2700U 772585-ERJ-S1DF2700U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 772585-ERJ-S1DF2700U Series: ERJ Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200 Package: 2010 (5025 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.75W, 3/4W Resistance (Ohms): 270 Composition: Thick Film Number of Terminations: 2 Family Name: ERJ Categories: Resistors Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Manufacturer Package: 2010 Height - Seated (Maximum): 0.028" (0.70mm) Alternative Parts (Cross-Reference): AF2010FR-07270RL; ASC2010-270RFT4; WF20Q2700FTL; SR2010FK-07270RL; Introduction Date: March 04, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 772585-ERJ-S1DF2700U
Series: ERJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Automotive AEC-Q200
Package: 2010 (5025 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.75W, 3/4W
Resistance (Ohms): 270
Composition: Thick Film
Number of Terminations: 2
Family Name: ERJ
Categories: Resistors
Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Manufacturer Package: 2010
Height - Seated (Maximum): 0.028" (0.70mm)
Alternative Parts (Cross-Reference): AF2010FR-07270RL; ASC2010-270RFT4; WF20Q2700FTL; SR2010FK-07270RL;
Introduction Date: March 04, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic - 51W0029 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic
51W0029
Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic 51W0029
Thick Film Chip Res, Anti Sulfur, 2010 RoHS Compliant: Yes

Thick Film Chip Res, Anti Sulfur, 2010 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-S1DF2700U 772585-ERJ-S1DF2700U 51W0029
Product Name SMD 270 Ohm 4W Resistor Chip Resistor - Surface Mount - ERJ-S1DF2700U Thick Film Chip Res, Anti Sulfur, 2010 Rohs Compliant Panasonic
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details