Panasonic Chip Res, Thick Film, 9K76, 0.75W, 2010; Resistance Panasonic ERJ-S1DD9761U

Description
CHIP RES, THICK FILM, 9K76, 0.75W, 2010; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K76, 0.75W, 2010; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K76, 0.75W, 2010; Resistance Panasonic - 66AC2962 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K76, 0.75W, 2010; Resistance Panasonic
66AC2962
Chip Res, Thick Film, 9K76, 0.75W, 2010; Resistance Panasonic 66AC2962
CHIP RES, THICK FILM, 9K76, 0.75W, 2010; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K76, 0.75W, 2010; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K76, 0.75W, 2010; Resistance Panasonic - 66AC4975 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K76, 0.75W, 2010; Resistance Panasonic
66AC4975
Chip Res, Thick Film, 9K76, 0.75W, 2010; Resistance Panasonic 66AC4975
CHIP RES, THICK FILM, 9K76, 0.75W, 2010; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K76, 0.75W, 2010; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2962
Product Name Chip Res, Thick Film, 9K76, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 9760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers