Panasonic Chip Res, Thick Film, 931K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD9313U

Description
CHIP RES, THICK FILM, 931K, 0.75W, 2010; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 931K, 0.75W, 2010; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 931K, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 931 kΩ with a tolerance of ±0.5%. The power rating is 0.75W, suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The product is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 931K, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 931 kΩ with a tolerance of ±0.5%. The power rating is 0.75W, suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The product is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 931K, 0.75W, 2010; Resistance Panasonic - 66AC2960 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.75W, 2010; Resistance Panasonic
66AC2960
Chip Res, Thick Film, 931K, 0.75W, 2010; Resistance Panasonic 66AC2960
CHIP RES, THICK FILM, 931K, 0.75W, 2010; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.75W, 2010; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931K, 0.75W, 2010; Resistance Panasonic - 65AC7890 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.75W, 2010; Resistance Panasonic
65AC7890
Chip Res, Thick Film, 931K, 0.75W, 2010; Resistance Panasonic 65AC7890
CHIP RES, THICK FILM, 931K, 0.75W, 2010; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.75W, 2010; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2960
Product Name Chip Res, Thick Film, 931K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 931000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers