Panasonic Chip Res, Thick Film, 91R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD91R0U

Description
CHIP RES, THICK FILM, 91R, 0.75W, 2010; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 91R, 0.75W, 2010; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 91R, 0.75W, 2010; Resistance Panasonic - 66AC8023 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.75W, 2010; Resistance Panasonic
66AC8023
Chip Res, Thick Film, 91R, 0.75W, 2010; Resistance Panasonic 66AC8023
CHIP RES, THICK FILM, 91R, 0.75W, 2010; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.75W, 2010; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91R, 0.75W, 2010; Resistance Panasonic - 66AC6788 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91R, 0.75W, 2010; Resistance Panasonic
66AC6788
Chip Res, Thick Film, 91R, 0.75W, 2010; Resistance Panasonic 66AC6788
CHIP RES, THICK FILM, 91R, 0.75W, 2010; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 91R, 0.75W, 2010; Resistance:91ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8023
Product Name Chip Res, Thick Film, 91R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details