Panasonic Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD9102U

Description
CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic - 66AC9479 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic
66AC9479
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic 66AC9479
CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic - 66AC9480 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic
66AC9480
Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic 66AC9480
CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 91K, 0.75W, 2010; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9479
Product Name Chip Res, Thick Film, 91K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details