Panasonic Chip Res, Thick Film, 887K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD8873U

Description
CHIP RES, THICK FILM, 887K, 0.75W, 2010; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 887K, 0.75W, 2010; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 887K, 0.75W, 2010; Resistance Panasonic - 66AC2954 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.75W, 2010; Resistance Panasonic
66AC2954
Chip Res, Thick Film, 887K, 0.75W, 2010; Resistance Panasonic 66AC2954
CHIP RES, THICK FILM, 887K, 0.75W, 2010; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.75W, 2010; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.75W, 2010; Resistance Panasonic - 65AC7888 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.75W, 2010; Resistance Panasonic
65AC7888
Chip Res, Thick Film, 887K, 0.75W, 2010; Resistance Panasonic 65AC7888
CHIP RES, THICK FILM, 887K, 0.75W, 2010; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.75W, 2010; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2954
Product Name Chip Res, Thick Film, 887K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 887000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers