Panasonic Chip Res, Thick Film, 8K25, 0.75W, 2010; Resistance Panasonic ERJ-S1DD8251U

Description
CHIP RES, THICK FILM, 8K25, 0.75W, 2010; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K25, 0.75W, 2010; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K25, 0.75W, 2010; Resistance Panasonic - 66AC4964 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.75W, 2010; Resistance Panasonic
66AC4964
Chip Res, Thick Film, 8K25, 0.75W, 2010; Resistance Panasonic 66AC4964
CHIP RES, THICK FILM, 8K25, 0.75W, 2010; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.75W, 2010; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K25, 0.75W, 2010; Resistance Panasonic - 67AC2077 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.75W, 2010; Resistance Panasonic
67AC2077
Chip Res, Thick Film, 8K25, 0.75W, 2010; Resistance Panasonic 67AC2077
CHIP RES, THICK FILM, 8K25, 0.75W, 2010; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.75W, 2010; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4964
Product Name Chip Res, Thick Film, 8K25, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 8250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details