The Chip Resistor, Thick Film, 82K, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 82 kΩ with a tolerance of ±0.5%. The power rating is 0.75W, suitable for various electronic applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The product is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments.
CHIP RES, THICK FILM, 82K, 0.75W, 2010; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 82K, 0.75W, 2010; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC6784 |
| Product Name | Chip Res, Thick Film, 82K, 0.75W, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 82000 ohms |