Panasonic Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic ERJ-S1DD8201U

Description
CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic - 66AC8016 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic
66AC8016
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic 66AC8016
CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic - 66AC0958 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic
66AC0958
Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic 66AC0958
CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K2, 0.75W, 2010; Resistance:8.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8016
Product Name Chip Res, Thick Film, 8K2, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details