Panasonic Chip Res, Thick Film, 8K06, 0.75W, 2010; Resistance Panasonic ERJ-S1DD8061U

Description
CHIP RES, THICK FILM, 8K06, 0.75W, 2010; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 8K06, 0.75W, 2010; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 8K06, 0.75W, 2010; Resistance Panasonic - 66AC2947 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K06, 0.75W, 2010; Resistance Panasonic
66AC2947
Chip Res, Thick Film, 8K06, 0.75W, 2010; Resistance Panasonic 66AC2947
CHIP RES, THICK FILM, 8K06, 0.75W, 2010; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K06, 0.75W, 2010; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K06, 0.75W, 2010; Resistance Panasonic - 67AC0854 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K06, 0.75W, 2010; Resistance Panasonic
67AC0854
Chip Res, Thick Film, 8K06, 0.75W, 2010; Resistance Panasonic 67AC0854
CHIP RES, THICK FILM, 8K06, 0.75W, 2010; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K06, 0.75W, 2010; Resistance:8.06kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2947
Product Name Chip Res, Thick Film, 8K06, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 8060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details