Panasonic Chip Res, Thick Film, 715K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD7153U

Description
CHIP RES, THICK FILM, 715K, 0.75W, 2010; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 715K, 0.75W, 2010; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 715K, 0.75W, 2010; Resistance Panasonic - 67AC0852 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.75W, 2010; Resistance Panasonic
67AC0852
Chip Res, Thick Film, 715K, 0.75W, 2010; Resistance Panasonic 67AC0852
CHIP RES, THICK FILM, 715K, 0.75W, 2010; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.75W, 2010; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715K, 0.75W, 2010; Resistance Panasonic - 66AC4956 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.75W, 2010; Resistance Panasonic
66AC4956
Chip Res, Thick Film, 715K, 0.75W, 2010; Resistance Panasonic 66AC4956
CHIP RES, THICK FILM, 715K, 0.75W, 2010; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.75W, 2010; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0852
Product Name Chip Res, Thick Film, 715K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 715000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details