Panasonic Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD6813U

Description
CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic - 67AC5150 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic
67AC5150
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic 67AC5150
CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic - 66AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic
66AC9470
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic 66AC9470
CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5150
Product Name Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details