Panasonic Chip Res, Thick Film, 68K1, 0.75W, 2010; Resistance Panasonic ERJ-S1DD6812U

Description
CHIP RES, THICK FILM, 68K1, 0.75W, 2010; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 68K1, 0.75W, 2010; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 68K1, 0.75W, 2010; Resistance Panasonic - 66AC2937 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K1, 0.75W, 2010; Resistance Panasonic
66AC2937
Chip Res, Thick Film, 68K1, 0.75W, 2010; Resistance Panasonic 66AC2937
CHIP RES, THICK FILM, 68K1, 0.75W, 2010; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K1, 0.75W, 2010; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68K1, 0.75W, 2010; Resistance Panasonic - 66AC6776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68K1, 0.75W, 2010; Resistance Panasonic
66AC6776
Chip Res, Thick Film, 68K1, 0.75W, 2010; Resistance Panasonic 66AC6776
CHIP RES, THICK FILM, 68K1, 0.75W, 2010; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68K1, 0.75W, 2010; Resistance:68.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2937
Product Name Chip Res, Thick Film, 68K1, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 68100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details