Panasonic Chip Res, Thick Film, 649R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD6490U

Description
CHIP RES, THICK FILM, 649R, 0.75W, 2010; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 649R, 0.75W, 2010; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 649R, 0.75W, 2010; Resistance Panasonic - 66AC8005 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649R, 0.75W, 2010; Resistance Panasonic
66AC8005
Chip Res, Thick Film, 649R, 0.75W, 2010; Resistance Panasonic 66AC8005
CHIP RES, THICK FILM, 649R, 0.75W, 2010; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649R, 0.75W, 2010; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 649R, 0.75W, 2010; Resistance Panasonic - 66AC4952 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 649R, 0.75W, 2010; Resistance Panasonic
66AC4952
Chip Res, Thick Film, 649R, 0.75W, 2010; Resistance Panasonic 66AC4952
CHIP RES, THICK FILM, 649R, 0.75W, 2010; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 649R, 0.75W, 2010; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8005
Product Name Chip Res, Thick Film, 649R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details