Panasonic Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD6343U

Description
CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic - 67AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic
67AC2071
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic 67AC2071
CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic - 66AC0940 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic
66AC0940
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic 66AC0940
CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2071
Product Name Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 634000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details