Panasonic Chip Res, Thick Film, 62K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD6202U

Description
CHIP RES, THICK FILM, 62K, 0.75W, 2010; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 62K, 0.75W, 2010; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 62K, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 62 kΩ with a tolerance of ±0.5%. The power rating is 0.75W, suitable for various electronic applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The product is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 62K, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 62 kΩ with a tolerance of ±0.5%. The power rating is 0.75W, suitable for various electronic applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, making it suitable for automotive applications. The product is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 62K, 0.75W, 2010; Resistance Panasonic - 66AC8002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.75W, 2010; Resistance Panasonic
66AC8002
Chip Res, Thick Film, 62K, 0.75W, 2010; Resistance Panasonic 66AC8002
CHIP RES, THICK FILM, 62K, 0.75W, 2010; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.75W, 2010; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 62K, 0.75W, 2010; Resistance Panasonic - 66AC4950 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 62K, 0.75W, 2010; Resistance Panasonic
66AC4950
Chip Res, Thick Film, 62K, 0.75W, 2010; Resistance Panasonic 66AC4950
CHIP RES, THICK FILM, 62K, 0.75W, 2010; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 62K, 0.75W, 2010; Resistance:62kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC8002
Product Name Chip Res, Thick Film, 62K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 62000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers