Panasonic Chip Res, Thick Film, 619K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD6193U

Description
CHIP RES, THICK FILM, 619K, 0.75W, 2010; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 619K, 0.75W, 2010; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 619K, 0.75W, 2010; Resistance Panasonic - 66AC9463 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619K, 0.75W, 2010; Resistance Panasonic
66AC9463
Chip Res, Thick Film, 619K, 0.75W, 2010; Resistance Panasonic 66AC9463
CHIP RES, THICK FILM, 619K, 0.75W, 2010; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 619K, 0.75W, 2010; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 619K, 0.75W, 2010; Resistance Panasonic - 65AC9288 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 619K, 0.75W, 2010; Resistance Panasonic
65AC9288
Chip Res, Thick Film, 619K, 0.75W, 2010; Resistance Panasonic 65AC9288
CHIP RES, THICK FILM, 619K, 0.75W, 2010; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 619K, 0.75W, 2010; Resistance:619kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9463
Product Name Chip Res, Thick Film, 619K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 619000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details