Panasonic Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD6040U

Description
CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic - 67AC5145 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic
67AC5145
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic 67AC5145
CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic - 66AC2928 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic
66AC2928
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic 66AC2928
CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5145
Product Name Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details