Panasonic Chip Resistor - Surface Mount ERJ-S1DD56R0U

Description
2010 ANTI-SULFUR RES. , 0.5%, 56
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD56R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD56R0U
Chip Resistor - Surface Mount ERJ-S1DD56R0U
2010 ANTI-SULFUR RES. , 0.5%, 56

2010 ANTI-SULFUR RES. , 0.5%, 56

Supplier's Site Datasheet
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic - 66AC7997 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic
66AC7997
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic 66AC7997
CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic - 66AC9457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic
66AC9457
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic 66AC9457
CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD56R0U 66AC7997
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56 ohms 56 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details