Panasonic Chip Res, Thick Film, 549R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD5490U

Description
CHIP RES, THICK FILM, 549R, 0.75W, 2010; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 549R, 0.75W, 2010; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 549R, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 549 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The product is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing. The dimensions of the resistor are in the 2010 package size, which is 5.08 mm x 2.54 mm. This component is ideal for engineers looking for a robust resistor solution in their designs.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 549R, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 549 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, ensuring its reliability in automotive applications. The product is compatible with both reflow and flow soldering processes, which adds to its versatility in manufacturing. The dimensions of the resistor are in the 2010 package size, which is 5.08 mm x 2.54 mm. This component is ideal for engineers looking for a robust resistor solution in their designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 549R, 0.75W, 2010; Resistance Panasonic - 67AC2064 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.75W, 2010; Resistance Panasonic
67AC2064
Chip Res, Thick Film, 549R, 0.75W, 2010; Resistance Panasonic 67AC2064
CHIP RES, THICK FILM, 549R, 0.75W, 2010; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.75W, 2010; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 549R, 0.75W, 2010; Resistance Panasonic - 66AC9455 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549R, 0.75W, 2010; Resistance Panasonic
66AC9455
Chip Res, Thick Film, 549R, 0.75W, 2010; Resistance Panasonic 66AC9455
CHIP RES, THICK FILM, 549R, 0.75W, 2010; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549R, 0.75W, 2010; Resistance:549ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2064
Product Name Chip Res, Thick Film, 549R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879338-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38300 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD183GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details