Panasonic Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD5110U

Description
CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic - 67AC0842 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic
67AC0842
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic 67AC0842
CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic - 66AC0928 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic
66AC0928
Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic 66AC0928
CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511R, 0.75W, 2010; Resistance:511ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1DD5110U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD5110U
Chip Resistor - Surface Mount ERJ-S1DD5110U
2010 ANTI-SULFUR RES. , 0.5%, 51

2010 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0842 ERJ-S1DD5110U
Product Name Chip Res, Thick Film, 511R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers