Panasonic Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic ERJ-S1DD5101U

Description
CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic - 66AC7992 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic
66AC7992
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic 66AC7992
CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic - 66AC7993 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic
66AC7993
Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic 66AC7993
CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K1, 0.75W, 2010; Resistance:5.1kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7992
Product Name Chip Res, Thick Film, 5K1, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data