Panasonic Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4993U

Description
CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, with a resistance value of 499 kΩ and a power rating of 0.75 W, is designed for applications requiring high reliability and resistance to sulfurization. It features a RoHS-compliant construction and is suitable for both reflow and flow soldering processes. The resistor is packaged in a 2010 case size, making it compatible with various PCB layouts. It has a resistance tolerance of ±0.5%, ensuring precision in circuit applications. This product is AEC-Q200 qualified, indicating its suitability for automotive applications. The thick film technology used in its construction contributes to its durability and performance stability across a wide temperature range.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, with a resistance value of 499 kΩ and a power rating of 0.75 W, is designed for applications requiring high reliability and resistance to sulfurization. It features a RoHS-compliant construction and is suitable for both reflow and flow soldering processes. The resistor is packaged in a 2010 case size, making it compatible with various PCB layouts. It has a resistance tolerance of ±0.5%, ensuring precision in circuit applications. This product is AEC-Q200 qualified, indicating its suitability for automotive applications. The thick film technology used in its construction contributes to its durability and performance stability across a wide temperature range.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic - 66AC0927 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic
66AC0927
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic 66AC0927
CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic - 66AC6761 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic
66AC6761
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic 66AC6761
CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0927
Product Name Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 499000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
3 suppliers
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details