Panasonic Chip Res, Thick Film, 49K9, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4992U

Description
CHIP RES, THICK FILM, 49K9, 0.75W, 2010; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 49K9, 0.75W, 2010; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 49K9, 0.75W, 2010; Resistance Panasonic - 66AC4935 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49K9, 0.75W, 2010; Resistance Panasonic
66AC4935
Chip Res, Thick Film, 49K9, 0.75W, 2010; Resistance Panasonic 66AC4935
CHIP RES, THICK FILM, 49K9, 0.75W, 2010; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49K9, 0.75W, 2010; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 49K9, 0.75W, 2010; Resistance Panasonic - 66AC0926 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49K9, 0.75W, 2010; Resistance Panasonic
66AC0926
Chip Res, Thick Film, 49K9, 0.75W, 2010; Resistance Panasonic 66AC0926
CHIP RES, THICK FILM, 49K9, 0.75W, 2010; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49K9, 0.75W, 2010; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4935
Product Name Chip Res, Thick Film, 49K9, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 49900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details