Panasonic Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic ERJ-S1DD48R7U

Description
CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic - 65AC7863 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic
65AC7863
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic 65AC7863
CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic - 66AC7990 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic
66AC7990
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic 66AC7990
CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7863
Product Name Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 48.7 ohms
Unlock Full Specs
to access all available technical data