Panasonic Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4873U

Description
CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic - 66AC0925 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic
66AC0925
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic 66AC0925
CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic - 66AC6759 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic
66AC6759
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic 66AC6759
CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0925
Product Name Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details