Panasonic Chip Resistor - Surface Mount ERJ-S1DD4872U

Description
2010 ANTI-SULFUR RES. , 0.5%, 48
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD4872U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD4872U
Chip Resistor - Surface Mount ERJ-S1DD4872U
2010 ANTI-SULFUR RES. , 0.5%, 48

2010 ANTI-SULFUR RES. , 0.5%, 48

Supplier's Site Datasheet
Chip Res, Thick Film, 48K7, 0.75W, 2010; Resistance Panasonic - 67AC5133 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48K7, 0.75W, 2010; Resistance Panasonic
67AC5133
Chip Res, Thick Film, 48K7, 0.75W, 2010; Resistance Panasonic 67AC5133
CHIP RES, THICK FILM, 48K7, 0.75W, 2010; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48K7, 0.75W, 2010; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 48K7, 0.75W, 2010; Resistance Panasonic - 67AC0840 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48K7, 0.75W, 2010; Resistance Panasonic
67AC0840
Chip Res, Thick Film, 48K7, 0.75W, 2010; Resistance Panasonic 67AC0840
CHIP RES, THICK FILM, 48K7, 0.75W, 2010; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48K7, 0.75W, 2010; Resistance:48.7kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD4872U 67AC5133
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 48K7, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 48700 ohms 48700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details