Panasonic Chip Res, Thick Film, 47K5, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4752U

Description
CHIP RES, THICK FILM, 47K5, 0.75W, 2010; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 47K5, 0.75W, 2010; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 47K5, 0.75W, 2010; Resistance Panasonic - 66AC0923 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K5, 0.75W, 2010; Resistance Panasonic
66AC0923
Chip Res, Thick Film, 47K5, 0.75W, 2010; Resistance Panasonic 66AC0923
CHIP RES, THICK FILM, 47K5, 0.75W, 2010; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K5, 0.75W, 2010; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47K5, 0.75W, 2010; Resistance Panasonic - 66AC0922 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47K5, 0.75W, 2010; Resistance Panasonic
66AC0922
Chip Res, Thick Film, 47K5, 0.75W, 2010; Resistance Panasonic 66AC0922
CHIP RES, THICK FILM, 47K5, 0.75W, 2010; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 47K5, 0.75W, 2010; Resistance:47.5kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0923
Product Name Chip Res, Thick Film, 47K5, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 47500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details