Panasonic Chip Res, Thick Film, 46R4, 0.75W, 2010; Resistance Panasonic ERJ-S1DD46R4U

Description
CHIP RES, THICK FILM, 46R4, 0.75W, 2010; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 46R4, 0.75W, 2010; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 46R4, 0.75W, 2010; Resistance Panasonic - 65AC7861 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46R4, 0.75W, 2010; Resistance Panasonic
65AC7861
Chip Res, Thick Film, 46R4, 0.75W, 2010; Resistance Panasonic 65AC7861
CHIP RES, THICK FILM, 46R4, 0.75W, 2010; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 46R4, 0.75W, 2010; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 46R4, 0.75W, 2010; Resistance Panasonic - 66AC0919 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 46R4, 0.75W, 2010; Resistance Panasonic
66AC0919
Chip Res, Thick Film, 46R4, 0.75W, 2010; Resistance Panasonic 66AC0919
CHIP RES, THICK FILM, 46R4, 0.75W, 2010; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 46R4, 0.75W, 2010; Resistance:46.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7861
Product Name Chip Res, Thick Film, 46R4, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 46.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details