Panasonic Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4640U

Description
CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic - 66AC6758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic
66AC6758
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic 66AC6758
CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic - 66AC4929 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic
66AC4929
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic 66AC4929
CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC6758
Product Name Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details