Panasonic Chip Res, Thick Film, 44R2, 0.75W, 2010; Resistance Panasonic ERJ-S1DD44R2U

Description
CHIP RES, THICK FILM, 44R2, 0.75W, 2010; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 44R2, 0.75W, 2010; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 44R2, 0.75W, 2010; Resistance Panasonic - 66AC0917 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44R2, 0.75W, 2010; Resistance Panasonic
66AC0917
Chip Res, Thick Film, 44R2, 0.75W, 2010; Resistance Panasonic 66AC0917
CHIP RES, THICK FILM, 44R2, 0.75W, 2010; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 44R2, 0.75W, 2010; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 44R2, 0.75W, 2010; Resistance Panasonic - 67AC0836 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44R2, 0.75W, 2010; Resistance Panasonic
67AC0836
Chip Res, Thick Film, 44R2, 0.75W, 2010; Resistance Panasonic 67AC0836
CHIP RES, THICK FILM, 44R2, 0.75W, 2010; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 44R2, 0.75W, 2010; Resistance:44.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0917
Product Name Chip Res, Thick Film, 44R2, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers