The Chip Resistor, Thick Film, 43K2, 0.75W, 2010 from Panasonic is designed for applications requiring high reliability and resistance to sulfurization. It features a resistance value of 43.2 kΩ with a tolerance of ±0.5%. The power rating is 750 mW, making it suitable for various electronic circuits. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, ensuring durability and performance stability. The resistor operates effectively within a temperature range of -55°C to +155°C.
CHIP RES, THICK FILM, 43K2, 0.75W, 2010; Resistance:43.2kohm;
CHIP RES, THICK FILM, 43K2, 0.75W, 2010; Resistance:43.2kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 66AC6754 |
| Product Name | Chip Res, Thick Film, 43K2, 0.75W, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |
| Resistance Range | 43200 ohms |