Panasonic Chip Res, Thick Film, 412K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD4123U

Description
CHIP RES, THICK FILM, 412K, 0.75W, 2010; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 412K, 0.75W, 2010; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 412K, 0.75W, 2010; Resistance Panasonic - 66AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.75W, 2010; Resistance Panasonic
66AC0911
Chip Res, Thick Film, 412K, 0.75W, 2010; Resistance Panasonic 66AC0911
CHIP RES, THICK FILM, 412K, 0.75W, 2010; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.75W, 2010; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 412K, 0.75W, 2010; Resistance Panasonic - 66AC4923 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 412K, 0.75W, 2010; Resistance Panasonic
66AC4923
Chip Res, Thick Film, 412K, 0.75W, 2010; Resistance Panasonic 66AC4923
CHIP RES, THICK FILM, 412K, 0.75W, 2010; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 412K, 0.75W, 2010; Resistance:412kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0911
Product Name Chip Res, Thick Film, 412K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 412000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details