Panasonic Chip Resistor - Surface Mount ERJ-S1DD4121U

Description
2010 ANTI-SULFUR RES. , 0.5%, 4.
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD4121U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD4121U
Chip Resistor - Surface Mount ERJ-S1DD4121U
2010 ANTI-SULFUR RES. , 0.5%, 4.

2010 ANTI-SULFUR RES. , 0.5%, 4.

Supplier's Site Datasheet
Chip Res, Thick Film, 4K12, 0.75W, 2010; Resistance Panasonic - 67AC2057 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.75W, 2010; Resistance Panasonic
67AC2057
Chip Res, Thick Film, 4K12, 0.75W, 2010; Resistance Panasonic 67AC2057
CHIP RES, THICK FILM, 4K12, 0.75W, 2010; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.75W, 2010; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K12, 0.75W, 2010; Resistance Panasonic - 66AC2903 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K12, 0.75W, 2010; Resistance Panasonic
66AC2903
Chip Res, Thick Film, 4K12, 0.75W, 2010; Resistance Panasonic 66AC2903
CHIP RES, THICK FILM, 4K12, 0.75W, 2010; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K12, 0.75W, 2010; Resistance:4.12kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD4121U 67AC2057
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 4K12, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 4120 ohms 4120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573202 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers