Panasonic Chip Resistor - Surface Mount ERJ-S1DD4020U

Description
2010 ANTI-SULFUR RES. , 0.5%, 40
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD4020U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD4020U
Chip Resistor - Surface Mount ERJ-S1DD4020U
2010 ANTI-SULFUR RES. , 0.5%, 40

2010 ANTI-SULFUR RES. , 0.5%, 40

Supplier's Site Datasheet
Chip Res, Thick Film, 402R, 0.75W, 2010; Resistance Panasonic - 66AC0908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.75W, 2010; Resistance Panasonic
66AC0908
Chip Res, Thick Film, 402R, 0.75W, 2010; Resistance Panasonic 66AC0908
CHIP RES, THICK FILM, 402R, 0.75W, 2010; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.75W, 2010; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402R, 0.75W, 2010; Resistance Panasonic - 65AC7854 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.75W, 2010; Resistance Panasonic
65AC7854
Chip Res, Thick Film, 402R, 0.75W, 2010; Resistance Panasonic 65AC7854
CHIP RES, THICK FILM, 402R, 0.75W, 2010; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.75W, 2010; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD4020U 66AC0908
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 402R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 402 ohms 402 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details