Panasonic Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic ERJ-S1DD38R3U

Description
CHIP RES, THICK FILM, 38R3, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 38R3, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic - 66AC4919 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic
66AC4919
Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic 66AC4919
CHIP RES, THICK FILM, 38R3, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic - 66AC6745 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic
66AC6745
Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic 66AC6745
CHIP RES, THICK FILM, 38R3, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 38R3, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1DD38R3U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD38R3U
Chip Resistor - Surface Mount ERJ-S1DD38R3U
2010 ANTI-SULFUR RES. , 0.5%, 38

2010 ANTI-SULFUR RES. , 0.5%, 38

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4919 ERJ-S1DD38R3U
Product Name Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD565JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details