Panasonic Chip Res, Thick Film, 3K74, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3741U

Description
CHIP RES, THICK FILM, 3K74, 0.75W, 2010; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K74, 0.75W, 2010; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K74, 0.75W, 2010; Resistance Panasonic - 67AC0829 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K74, 0.75W, 2010; Resistance Panasonic
67AC0829
Chip Res, Thick Film, 3K74, 0.75W, 2010; Resistance Panasonic 67AC0829
CHIP RES, THICK FILM, 3K74, 0.75W, 2010; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K74, 0.75W, 2010; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K74, 0.75W, 2010; Resistance Panasonic - 66AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K74, 0.75W, 2010; Resistance Panasonic
66AC2896
Chip Res, Thick Film, 3K74, 0.75W, 2010; Resistance Panasonic 66AC2896
CHIP RES, THICK FILM, 3K74, 0.75W, 2010; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K74, 0.75W, 2010; Resistance:3.74kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1DD3741U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3741U
Chip Resistor - Surface Mount ERJ-S1DD3741U
2010 ANTI-SULFUR RES. , 0.5%, 3.

2010 ANTI-SULFUR RES. , 0.5%, 3.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC0829 ERJ-S1DD3741U
Product Name Chip Res, Thick Film, 3K74, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3740 ohms 3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details