Panasonic Chip Resistor - Surface Mount ERJ-S1DD3740U

Description
2010 ANTI-SULFUR RES. , 0.5%, 37
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 37
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD3740U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3740U
Chip Resistor - Surface Mount ERJ-S1DD3740U
2010 ANTI-SULFUR RES. , 0.5%, 37

2010 ANTI-SULFUR RES. , 0.5%, 37

Supplier's Site Datasheet
Chip Res, Thick Film, 374R, 0.75W, 2010; Resistance Panasonic - 66AC0901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.75W, 2010; Resistance Panasonic
66AC0901
Chip Res, Thick Film, 374R, 0.75W, 2010; Resistance Panasonic 66AC0901
CHIP RES, THICK FILM, 374R, 0.75W, 2010; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.75W, 2010; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 374R, 0.75W, 2010; Resistance Panasonic - 66AC9438 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 374R, 0.75W, 2010; Resistance Panasonic
66AC9438
Chip Res, Thick Film, 374R, 0.75W, 2010; Resistance Panasonic 66AC9438
CHIP RES, THICK FILM, 374R, 0.75W, 2010; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 374R, 0.75W, 2010; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD3740U 66AC0901
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 374R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 374 ohms 374 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details