Panasonic Chip Res, Thick Film, 365R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3650U

Description
CHIP RES, THICK FILM, 365R, 0.75W, 2010; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 365R, 0.75W, 2010; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 365R, 0.75W, 2010; Resistance Panasonic - 66AC4917 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.75W, 2010; Resistance Panasonic
66AC4917
Chip Res, Thick Film, 365R, 0.75W, 2010; Resistance Panasonic 66AC4917
CHIP RES, THICK FILM, 365R, 0.75W, 2010; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.75W, 2010; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365R, 0.75W, 2010; Resistance Panasonic - 67AC2054 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365R, 0.75W, 2010; Resistance Panasonic
67AC2054
Chip Res, Thick Film, 365R, 0.75W, 2010; Resistance Panasonic 67AC2054
CHIP RES, THICK FILM, 365R, 0.75W, 2010; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365R, 0.75W, 2010; Resistance:365ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1DD3650U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3650U
Chip Resistor - Surface Mount ERJ-S1DD3650U
2010 ANTI-SULFUR RES. , 0.5%, 36

2010 ANTI-SULFUR RES. , 0.5%, 36

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4917 ERJ-S1DD3650U
Product Name Chip Res, Thick Film, 365R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details