Panasonic Chip Res, Thick Film, 360K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3603U

Description
CHIP RES, THICK FILM, 360K, 0.75W, 2010; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 360K, 0.75W, 2010; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 360K, 0.75W, 2010; Resistance Panasonic - 65AC7849 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360K, 0.75W, 2010; Resistance Panasonic
65AC7849
Chip Res, Thick Film, 360K, 0.75W, 2010; Resistance Panasonic 65AC7849
CHIP RES, THICK FILM, 360K, 0.75W, 2010; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360K, 0.75W, 2010; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360K, 0.75W, 2010; Resistance Panasonic - 67AC0828 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360K, 0.75W, 2010; Resistance Panasonic
67AC0828
Chip Res, Thick Film, 360K, 0.75W, 2010; Resistance Panasonic 67AC0828
CHIP RES, THICK FILM, 360K, 0.75W, 2010; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360K, 0.75W, 2010; Resistance:360kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7849
Product Name Chip Res, Thick Film, 360K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 360000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers