Panasonic Chip Res, Thick Film, 36K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3602U

Description
CHIP RES, THICK FILM, 36K, 0.75W, 2010; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 36K, 0.75W, 2010; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 36K, 0.75W, 2010; Resistance Panasonic - 67AC2053 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K, 0.75W, 2010; Resistance Panasonic
67AC2053
Chip Res, Thick Film, 36K, 0.75W, 2010; Resistance Panasonic 67AC2053
CHIP RES, THICK FILM, 36K, 0.75W, 2010; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K, 0.75W, 2010; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 36K, 0.75W, 2010; Resistance Panasonic - 66AC9437 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 36K, 0.75W, 2010; Resistance Panasonic
66AC9437
Chip Res, Thick Film, 36K, 0.75W, 2010; Resistance Panasonic 66AC9437
CHIP RES, THICK FILM, 36K, 0.75W, 2010; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 36K, 0.75W, 2010; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2053
Product Name Chip Res, Thick Film, 36K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers