Panasonic Chip Res, Thick Film, 360R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3600U

Description
CHIP RES, THICK FILM, 360R, 0.75W, 2010; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 360R, 0.75W, 2010; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 360R, 0.75W, 2010; Resistance Panasonic - 66AC2892 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.75W, 2010; Resistance Panasonic
66AC2892
Chip Res, Thick Film, 360R, 0.75W, 2010; Resistance Panasonic 66AC2892
CHIP RES, THICK FILM, 360R, 0.75W, 2010; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.75W, 2010; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 360R, 0.75W, 2010; Resistance Panasonic - 66AC2891 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 360R, 0.75W, 2010; Resistance Panasonic
66AC2891
Chip Res, Thick Film, 360R, 0.75W, 2010; Resistance Panasonic 66AC2891
CHIP RES, THICK FILM, 360R, 0.75W, 2010; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 360R, 0.75W, 2010; Resistance:360ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2892
Product Name Chip Res, Thick Film, 360R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details