Panasonic Chip Res, Thick Film, 348R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3480U

Description
CHIP RES, THICK FILM, 348R, 0.75W, 2010; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 348R, 0.75W, 2010; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 348R, 0.75W, 2010; Resistance Panasonic - 66AC2890 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.75W, 2010; Resistance Panasonic
66AC2890
Chip Res, Thick Film, 348R, 0.75W, 2010; Resistance Panasonic 66AC2890
CHIP RES, THICK FILM, 348R, 0.75W, 2010; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.75W, 2010; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 348R, 0.75W, 2010; Resistance Panasonic - 66AC9435 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 348R, 0.75W, 2010; Resistance Panasonic
66AC9435
Chip Res, Thick Film, 348R, 0.75W, 2010; Resistance Panasonic 66AC9435
CHIP RES, THICK FILM, 348R, 0.75W, 2010; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 348R, 0.75W, 2010; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2890
Product Name Chip Res, Thick Film, 348R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details