Panasonic Chip Resistor - Surface Mount ERJ-S1DD3400U

Description
2010 ANTI-SULFUR RES. , 0.5%, 34
Description
2010 ANTI-SULFUR RES. , 0.5%, 34
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 340R, 0.75W, 2010 from Panasonic is designed for high reliability and is suitable for applications requiring sulfur resistance. It features a resistance value of 340 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for moderate power applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance stability.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 340R, 0.75W, 2010 from Panasonic is designed for high reliability and is suitable for applications requiring sulfur resistance. It features a resistance value of 340 ohms with a tolerance of ±0.5%. The power rating is 0.75 watts, making it suitable for moderate power applications. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its suitability for automotive applications. The component is compatible with both reflow and flow soldering processes, enhancing its versatility in manufacturing. Its construction includes a metal glaze thick film resistive element and a robust three-layer electrode design, contributing to its durability and performance stability.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD3400U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD3400U
Chip Resistor - Surface Mount ERJ-S1DD3400U
2010 ANTI-SULFUR RES. , 0.5%, 34

2010 ANTI-SULFUR RES. , 0.5%, 34

Supplier's Site Datasheet
Chip Res, Thick Film, 340R, 0.75W, 2010; Resistance Panasonic - 66AC6741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340R, 0.75W, 2010; Resistance Panasonic
66AC6741
Chip Res, Thick Film, 340R, 0.75W, 2010; Resistance Panasonic 66AC6741
CHIP RES, THICK FILM, 340R, 0.75W, 2010; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340R, 0.75W, 2010; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 340R, 0.75W, 2010; Resistance Panasonic - 66AC4912 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 340R, 0.75W, 2010; Resistance Panasonic
66AC4912
Chip Res, Thick Film, 340R, 0.75W, 2010; Resistance Panasonic 66AC4912
CHIP RES, THICK FILM, 340R, 0.75W, 2010; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 340R, 0.75W, 2010; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD3400U 66AC6741
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 340R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 340 ohms 340 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details