Panasonic Chip Resistor - Surface Mount ERJ-S1DD33R2U

Description
2010 ANTI-SULFUR RES. , 0.5%, 33
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 33
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S1DD33R2U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD33R2U
Chip Resistor - Surface Mount ERJ-S1DD33R2U
2010 ANTI-SULFUR RES. , 0.5%, 33

2010 ANTI-SULFUR RES. , 0.5%, 33

Supplier's Site Datasheet
Chip Res, Thick Film, 33R2, 0.75W, 2010; Resistance Panasonic - 66AC7967 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R2, 0.75W, 2010; Resistance Panasonic
66AC7967
Chip Res, Thick Film, 33R2, 0.75W, 2010; Resistance Panasonic 66AC7967
CHIP RES, THICK FILM, 33R2, 0.75W, 2010; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R2, 0.75W, 2010; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33R2, 0.75W, 2010; Resistance Panasonic - 66AC7968 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33R2, 0.75W, 2010; Resistance Panasonic
66AC7968
Chip Res, Thick Film, 33R2, 0.75W, 2010; Resistance Panasonic 66AC7968
CHIP RES, THICK FILM, 33R2, 0.75W, 2010; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 33R2, 0.75W, 2010; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S1DD33R2U 66AC7967
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 33R2, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2264FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details