Panasonic Chip Res, Thick Film, 330K, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3303U

Description
CHIP RES, THICK FILM, 330K, 0.75W, 2010; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 330K, 0.75W, 2010; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 330K, 0.75W, 2010; Resistance Panasonic - 67AC2051 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.75W, 2010; Resistance Panasonic
67AC2051
Chip Res, Thick Film, 330K, 0.75W, 2010; Resistance Panasonic 67AC2051
CHIP RES, THICK FILM, 330K, 0.75W, 2010; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.75W, 2010; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 330K, 0.75W, 2010; Resistance Panasonic - 67AC2050 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 330K, 0.75W, 2010; Resistance Panasonic
67AC2050
Chip Res, Thick Film, 330K, 0.75W, 2010; Resistance Panasonic 67AC2050
CHIP RES, THICK FILM, 330K, 0.75W, 2010; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 330K, 0.75W, 2010; Resistance:330kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2051
Product Name Chip Res, Thick Film, 330K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 330000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers