Panasonic Chip Res, Thick Film, 32R4, 0.75W, 2010; Resistance Panasonic ERJ-S1DD32R4U

Description
CHIP RES, THICK FILM, 32R4, 0.75W, 2010; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 32R4, 0.75W, 2010; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 32R4, 0.75W, 2010; Resistance Panasonic - 66AC4908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32R4, 0.75W, 2010; Resistance Panasonic
66AC4908
Chip Res, Thick Film, 32R4, 0.75W, 2010; Resistance Panasonic 66AC4908
CHIP RES, THICK FILM, 32R4, 0.75W, 2010; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32R4, 0.75W, 2010; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 32R4, 0.75W, 2010; Resistance Panasonic - 66AC0891 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 32R4, 0.75W, 2010; Resistance Panasonic
66AC0891
Chip Res, Thick Film, 32R4, 0.75W, 2010; Resistance Panasonic 66AC0891
CHIP RES, THICK FILM, 32R4, 0.75W, 2010; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 32R4, 0.75W, 2010; Resistance:32.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S1DD32R4U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S1DD32R4U
Chip Resistor - Surface Mount ERJ-S1DD32R4U
2010 ANTI-SULFUR RES. , 0.5%, 32

2010 ANTI-SULFUR RES. , 0.5%, 32

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC4908 ERJ-S1DD32R4U
Product Name Chip Res, Thick Film, 32R4, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details