Panasonic Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic ERJ-S1DD3240U

Description
CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic - 67AC2049 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic
67AC2049
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic 67AC2049
CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic - 66AC0892 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic
66AC0892
Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic 66AC0892
CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 324R, 0.75W, 2010; Resistance:324ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2049
Product Name Chip Res, Thick Film, 324R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details